TE Connectivity DJT16E13-35AA
- 收藏
- 对比
DJT16E13-35AA
2460-DJT16E13-35AA
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 13-35, Cable
1最小包装量--
DJT16E13-35AA详情
TE Connectivity DJT16E13-35AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
自由悬挂
本体材质
Aluminium
RoHS
Non-Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
DJT16E13-35AA
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
包装
Bulk
系列
DJT
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
22
性别
Male
紧固类型
Bayonet
子类别
Circular Connectors
接头数量
22
本体镀层
Cadmium
产品类别
军规圆形连接器
特征
Shielded
产品类别
军规圆形连接器
达到SVHC
Unknown
评级结果
抗环境干扰
DJT16E13-35AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。