TE Connectivity DJT16E13-35JN-LC
- 收藏
- 对比
DJT16E13-35JN-LC
2460-DJT16E13-35JN-LC
圆形连接器 - 外壳
--
大陆
立即发货

DJT 22C 22#22D SKT PLUG ROHS COMPLIANT: NO
1最小包装量--
DJT16E13-35JN-LC详情
TE Connectivity DJT16E13-35JN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Box
触点镀层
Gold
外壳材料
Aluminium
RoHS
Non-Compliant
终端
Solder
定位的数量
2
性别
Female
方向
Straight
军用标准
MIL-DTL-26482
接头数量
2
镀层
Cadmium, Chromate
辐射硬化
无
DJT16E13-35JN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。