TE Connectivity DJT16E17-8BB
- 收藏
- 对比
DJT16E17-8BB
2460-DJT16E17-8BB
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 8C 8#16 SKT PLUG
1最小包装量--
DJT16E17-8BB详情
TE Connectivity DJT16E17-8BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
25
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
Filtered
-
Unit Weight
0.035274 oz
RoHS
N
系列
DJT
性别
Pin (Male)
子类别
D-Sub Connectors
触点类型
机加工触头
终端样式
Solder
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
DJT16E17-8BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。