TE Connectivity DJT16E21-16AB
- 收藏
- 对比
DJT16E21-16AB
2460-DJT16E21-16AB
圆形连接器 - 外壳
--
大陆
立即发货

Connector Circular MIL-DTL-38999 SERIES I
1最小包装量--
DJT16E21-16AB详情
TE Connectivity DJT16E21-16AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
Voltage type
AC
RoHS
Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
DJT16E21-16AB
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
包装
Bulk
系列
DJT
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
16
性别
Male
紧固类型
Bayonet
子类别
Circular Connectors
Reach合规守则
unknown
接头数量
16
本体镀层
Cadmium
产品类别
军规圆形连接器
特征
Shielded
产品类别
军规圆形连接器
达到SVHC
Unknown
评级结果
抗环境干扰
DJT16E21-16AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。