TE Connectivity DJT16E21-16BN
- 收藏
- 对比
DJT16E21-16BN
2460-DJT16E21-16BN
圆形连接器 - 外壳
--
大陆
立即发货

DEUTSCH DJT16E21-16BN Circular Connector, DJT Series, MIL-DTL-38999 Series I Equivalent, Straight Plug, 16 Contacts
1最小包装量--
DJT16E21-16BN详情
TE Connectivity DJT16E21-16BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
自由悬挂
本体材质
Aluminium
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Plug
性别
Female
紧固类型
Bayonet
接头数量
16
镀层-主体
Cadmium
特征
Shielded
达到SVHC
Unknown
RoHS状态
Non-RoHS Compliant
评级结果
抗环境干扰
DJT16E21-16BN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。