TE Connectivity DJT16E21-16JA-LC
- 收藏
- 对比
DJT16E21-16JA-LC
2460-DJT16E21-16JA-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 16C 16#16 SKT P L
1最小包装量--
DJT16E21-16JA-LC详情
TE Connectivity DJT16E21-16JA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel
RoHS
Non-Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
包装
Bulk
系列
DJT
终端
Crimp
性别
Female
子类别
Circular Connectors
方向
Straight
产品类别
军规圆形连接器
产品类别
军规圆形连接器
辐射硬化
无
DJT16E21-16JA-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。