TE Connectivity DJT16E23-01PN6149
- 收藏
- 对比
DJT16E23-01PN6149
2460-DJT16E23-01PN6149
圆形连接器
--
大陆
立即发货

Circular Housing Bayonet Coupling Plug 100 Position Pin Contact Cable Mount
1最小包装量--
DJT16E23-01PN6149详情
TE Connectivity DJT16E23-01PN6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 80
DJT16E23-01PN6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。