TE Connectivity DJT16E23-53PB-LC
- 收藏
- 对比
DJT16E23-53PB-LC
2460-DJT16E23-53PB-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 53 POS ST Cable Mount 53 Terminal 1 Port
1最小包装量--
DJT16E23-53PB-LC详情
TE Connectivity DJT16E23-53PB-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Positronic
Brand
Amphenol Positronic
Filtered
-
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Plug
定位的数量
53
性别
Male
紧固类型
Bayonet
子类别
D-Sub Connectors
接头数量
53
本体镀层
Cadmium
产品类别
D-Sub Contacts
特征
Shielded
产品类别
D-Sub Contacts
达到SVHC
Unknown
评级结果
抗环境干扰
DJT16E23-53PB-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。