TE Connectivity DJT16E23-55AA
- 收藏
- 对比
DJT16E23-55AA
2460-DJT16E23-55AA
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 55 POS Crimp ST Cable Mount 55 Terminal 1 Port
1最小包装量--
DJT16E23-55AA详情
TE Connectivity DJT16E23-55AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
RoHS
Compliant
Manufacturer Part Number
DJT16E23-55AA
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
55
性别
Male
紧固类型
Bayonet
Reach合规守则
unknown
接头数量
55
本体镀层
Cadmium
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
DJT16E23-55AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。