TE Connectivity DJT16E25-35SN-6149
- 收藏
- 对比
DJT16E25-35SN-6149
2460-DJT16E25-35SN-6149
圆形连接器
--
大陆
立即发货

Circular Housing Bayonet Coupling Plug 128 Position Socket Contact Cable Mount
1最小包装量--
DJT16E25-35SN-6149详情
TE Connectivity DJT16E25-35SN-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
DJT16E25-35SN6149
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
包装
Bulk
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
unknown
DJT16E25-35SN-6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。