TE Connectivity DJT16F11-99AN
- 收藏
- 对比
DJT16F11-99AN
2460-DJT16F11-99AN
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 7 POS ST Cable Mount 7 Terminal 1 Port
1最小包装量--
DJT16F11-99AN详情
TE Connectivity DJT16F11-99AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
自由悬挂
本体材质
Aluminium
RoHS
Compliant
Manufacturer Part Number
DJT16F11-99AN
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
7
性别
Male
紧固类型
Bayonet
接头数量
7
本体镀层
化学镍
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
DJT16F11-99AN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。