TE Connectivity DJT16F17-26AA
- 收藏
- 对比
DJT16F17-26AA
2460-DJT16F17-26AA
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 26 POS Crimp ST Cable Mount 26 Terminal 1 Port Automotive
1最小包装量--
DJT16F17-26AA详情
TE Connectivity DJT16F17-26AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
RoHS
Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
DJT16F17-26AA
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
包装
Bulk
系列
DJT
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
26
性别
Male
紧固类型
Bayonet
子类别
Circular Connectors
Reach合规守则
unknown
接头数量
26
本体镀层
化学镍
产品类别
军规圆形连接器
特征
Shielded
产品类别
军规圆形连接器
达到SVHC
Unknown
评级结果
抗环境干扰
DJT16F17-26AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。