TE Connectivity DJT16F21-35HA-LC
- 收藏
- 对比
DJT16F21-35HA-LC
2460-DJT16F21-35HA-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 79 POS Crimp ST Cable Mount 79 Terminal 1 Port Automotive
1最小包装量--
DJT16F21-35HA-LC详情
TE Connectivity DJT16F21-35HA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
自由悬挂
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Compliant
Unit Weight
0.035274 oz
包装
Bulk
系列
DJT
连接器类型
Circular, Crimp, Plug
定位的数量
79
性别
Male
紧固类型
Bayonet
子类别
MIL-Spec / MIL-Type
接头数量
79
本体镀层
化学镍
产品类别
D-Sub MIL Spec Connectors
特征
Shielded
产品类别
D-Sub MIL Spec Connectors
达到SVHC
Unknown
评级结果
抗环境干扰
DJT16F21-35HA-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。