TE Connectivity DJT16F23-53HN
- 收藏
- 对比
DJT16F23-53HN
2460-DJT16F23-53HN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 53C 53#22 PIN P L
1最小包装量--
DJT16F23-53HN详情
TE Connectivity DJT16F23-53HN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Amphenol Positronic
Manufacturer
Positronic
Factory Pack QuantityFactory Pack Quantity
25
RoHS
Details
Manufacturer Part Number
DJT16F23-53HN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
系列
DJT
连接器类型
密耳系列连接器
性别
Female
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
达到SVHC
unknown
DJT16F23-53HN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。