TE Connectivity DJT16F23-55BB
- 收藏
- 对比
DJT16F23-55BB
2460-DJT16F23-55BB
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 55C 55#20 SKT P L
1最小包装量--
DJT16F23-55BB详情
TE Connectivity DJT16F23-55BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
453.59237 mg
RoHS
Non-Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
DJT16F23-55BB
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
包装
Bulk
系列
DJT
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
unknown
DJT16F23-55BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。