TE Connectivity DJT16F25-35AA
- 收藏
- 对比
DJT16F25-35AA
2460-DJT16F25-35AA
圆形连接器 - 外壳
--
大陆
立即发货

Circular, Size 25, 128WAY, Pin
1最小包装量--
DJT16F25-35AA详情
TE Connectivity DJT16F25-35AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
自由悬挂
本体材质
Aluminium
Manufacturer Part Number
BHRC6485D
Manufacturer
Crouse-Hinds Industrial Products
RoHS
Compliant
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
128
性别
Male
紧固类型
Bayonet
接头数量
128
本体镀层
化学镍
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
DJT16F25-35AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。