TE Connectivity DJT16F9-98AA
- 收藏
- 对比
DJT16F9-98AA
2460-DJT16F9-98AA
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 3C 3#20 PIN PLUG
1最小包装量--
DJT16F9-98AA详情
TE Connectivity DJT16F9-98AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Nylon
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
25
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
性别
Socket (Female)
子类别
电源连接器
房屋颜色
Gold
绝缘电阻
5 GOhms
产品类别
董事会的权力
产品类别
董事会的权力
DJT16F9-98AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。