TE Connectivity DK-621-0012-PM
- 收藏
- 对比
DK-621-0012-PM
2460-DK-621-0012-PM
配件
--
大陆
立即发货

Shielded Contacts, Contact, TriAxial, Socket, Size 16
1最小包装量--
DK-621-0012-PM详情
TE Connectivity DK-621-0012-PM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EG8505-000
TE Internal Description
DK-621-0012-PM
Shielded Contact Product Typeu2009
Contact
Shielded Contact Wire & Cable Typeu2009
TriAxial
Shielded Contact Styleu2009
Socket
Shielded Contact Sizeu2009
16
DK-621-0012-PM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。