TE Connectivity DK-621-0012-SM
- 收藏
- 对比
DK-621-0012-SM详情
TE Connectivity DK-621-0012-SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
安装类型
BOARD
面板安装
NO
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 65 C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CZ3587-000
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
N
Cable Types
TriAxial
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
Rohs Code
无
Manufacturer Part Number
DK-621-0012-SM
Mounting Styles
STRAIGHT
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.53
系列
*
连接器类型
射频三轴连接器
类型
Socket (Female)
子类别
数据总线组件
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
终端样式
Solder
配套信息
DK-621-0011-P
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
THREADED
产品类别
数据总线触点
产品类别
Data Bus Components - Contacts
DK-621-0012-SM拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。