TE Connectivity DK-621-0411R-PCS2326
- 收藏
- 对比
DK-621-0411R-PCS2326
2460-DK-621-0411R-PCS2326
同轴连接器(射频)
--
大陆
立即发货

Triaxial Threaded Plug Connector Right Angle Pin Contact
1最小包装量--
DK-621-0411R-PCS2326详情
TE Connectivity DK-621-0411R-PCS2326重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 150 C
Minimum Operating Temperature
- 65 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Mating Style
Threaded
Part # Aliases
820597-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
类型
Plug
子类别
数据总线组件
终端样式
Solder
触点性别
Pin (Male)
产品类别
数据总线连接器
安装角
Right
产品类别
Data Bus Components - Connectors
DK-621-0411R-PCS2326拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。