TE Connectivity DK-621-0439-4UP
- 收藏
- 对比
DK-621-0439-4UP详情
TE Connectivity DK-621-0439-4UP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DK-621-0439-4UP
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.89
Contact Finish Mating
未说明
Contact Materials
未说明
Maximum Operating Temperature
+ 150 C
Minimum Operating Temperature
- 65 C
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Cable
Mating Style
Bayonet - D
Part # Aliases
127200-000
Brand
TE Connectivity / Raychem
RoHS
N
包装
Bulk
ECCN 代码
EAR99
连接器类型
DM盒子
类型
Plug
HTS代码
8536.69.40.10
子类别
数据总线组件
Reach合规守则
unknown
终端样式
Solder
触点性别
Pin (Male)
产品类别
数据总线连接器
安装角
Straight
产品类别
Data Bus Components - Connectors
DK-621-0439-4UP拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。