TE Connectivity DK-621-1636-2S
- 收藏
- 对比
DK-621-1636-2S
2460-DK-621-1636-2S
同轴连接器(射频)
--
大陆
立即发货

Conn Triaxial ST Cable Mount F
1最小包装量--
DK-621-1636-2S详情
TE Connectivity DK-621-1636-2S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Cable
Rad Hardened
无
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
468675-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
终端
Solder
类型
Triaxial
性别
F
子类别
数据总线组件
终端样式
Solder
产品类别
数据总线连接器
产品类别
Data Bus Components - Connectors
产品长度(mm)
39.37(mm)
DK-621-1636-2S拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。