TE Connectivity DKUA002NN00030001000
- 收藏
- 对比
DKUA002NN00030001000
2460-DKUA002NN00030001000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT PA, Size 58, Shielded, Metal
1最小包装量--
DKUA002NN00030001000详情
TE Connectivity DKUA002NN00030001000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DKA002N00030001000
TE Internal Description
958 EXTENSION
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Shell Plating Materialu2009
电沉积镍
DKUA002NN00030001000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。