TE Connectivity DL60H-12-12PN
- 收藏
- 对比
DL60H-12-12PN
2460-DL60H-12-12PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 12 Position, Sealable, Wire & Cable, Power, Panel Mount, Tin, Tin over Copper, N Polarization Code
1最小包装量--
DL60H-12-12PN详情
TE Connectivity DL60H-12-12PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Panel
TE Internal Description
HERM RECP
TE Internal #
DL60H-12-12PN
DL60H-12-12PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。