TE Connectivity DL60R1006P6-6117-LC
- 收藏
- 对比
DL60R1006P6-6117-LC
2460-DL60R1006P6-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 6 PIN CONTACTS, CRIMP, Product Range:DL Series, Circular Connector Shell Style:Wall Mount Receptacle, No. of Contacts:6Contacts, Coupling Style:Bayonet, Insert Rotation:6RoHS Compliant: N
1最小包装量--
DL60R1006P6-6117-LC详情
TE Connectivity DL60R1006P6-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
DL60R1006P6-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。