TE Connectivity DL60R14-07SN-6106
- 收藏
- 对比
DL60R14-07SN-6106
2460-DL60R14-07SN-6106
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 7P SZ 14 RECPT FLANGE MOUNT SOCKET
1最小包装量--
DL60R14-07SN-6106详情
TE Connectivity DL60R14-07SN-6106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.69
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer
TE Connectivity
Contact Materials
未说明
Manufacturer Part Number
DL60R1407SN6106
Rohs Code
有
Contact Finish Mating
未说明
连接器类型
密耳系列连接器
达到SVHC
compliant
DL60R14-07SN-6106拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。