TE Connectivity DL60R16-24P7-6106-LC
- 收藏
- 对比
DL60R16-24P7-6106-LC
2460-DL60R16-24P7-6106-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Rcpt Hsng Male 24POS Pnl Mt
1最小包装量--
DL60R16-24P7-6106-LC详情
TE Connectivity DL60R16-24P7-6106-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Nylon
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
母排
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
定位的数量
16 Power, 20 Signal
性别
Pin (Male)
子类别
电源连接器
终端样式
Cable
房屋颜色
Gold
绝缘电阻
5 GOhms
产品类别
董事会的权力
安装角
Straight
产品类别
董事会的权力
DL60R16-24P7-6106-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。