TE Connectivity DL60R18-31SN-6106-LC
- 收藏
- 对比
DL60R18-31SN-6106-LC
2460-DL60R18-31SN-6106-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Bayonet metal shell, wall mount receptacle, 31 Socket contact
1最小包装量--
DL60R18-31SN-6106-LC详情
TE Connectivity DL60R18-31SN-6106-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
外壳材料
Aluminium
本体材质
Aluminium
Voltage, Rating
600 V
RoHS
Compliant
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
31
性别
Receptacle
紧固类型
Bayonet
军用标准
MIL-DTL-83723
接头数量
31
触点性别
Female
镀层
Nickel
本体镀层
化学镍
达到SVHC
Unknown
评级结果
Dust Tight, IP67, Waterproof
DL60R18-31SN-6106-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。