TE Connectivity DL60R18-31SN-6116
- 收藏
- 对比
DL60R18-31SN-6116
2460-DL60R18-31SN-6116
圆形连接器
--
大陆
立即发货

Conn Circular SKT 35 POS Crimp ST Flange Mount 35 Terminal 1 Port
1最小包装量--
DL60R18-31SN-6116详情
TE Connectivity DL60R18-31SN-6116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
Manufacturer Part Number
DL60R1831SN6116
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
连接器类型
密耳系列连接器
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
达到SVHC
unknown
DL60R18-31SN-6116拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。