TE Connectivity DL60R20-28PN-6106-LC
- 收藏
- 对比
DL60R20-28PN-6106-LC
2460-DL60R20-28PN-6106-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 32 POS Crimp ST Flange Mount 32 Terminal 1 Port
1最小包装量--
DL60R20-28PN-6106-LC详情
TE Connectivity DL60R20-28PN-6106-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flanges, Panel
Package
Bag
Base Product Number
DL64R20
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
RoHS
Non-Compliant
系列
*
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
28
紧固类型
Bayonet
评级结果
Dust Tight, IP67, Waterproof
DL60R20-28PN-6106-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。