TE Connectivity DL60R2419P9-6117-LC
- 收藏
- 对比
DL60R2419P9-6117-LC
2460-DL60R2419P9-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 19 PIN CONTACTS, CRIMP, Product Range:DL Series, Circular Connector Shell Style:Wall Mount Receptacle, No. of Contacts:19Contacts, Coupling Style:Bayonet RoHS Compliant: No
1最小包装量--
添加到询价列表
DL60R2419P9-6117-LC详情
TE Connectivity DL60R2419P9-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
DL60R2419P9-6117-LC拓展信息
100284-1
TE Connectivity
1811902-7
TE Connectivity Aerospace, Defense and Marine
207569-1
TE Connectivity
D38999/24WJ4SA-LC
TE Connectivity
MC8017-F-11-02PN
TE Connectivity Aerospace, Defense and Marine
MC8017-F-17-08PN
TE Connectivity Aerospace, Defense and Marine
MC8017-F-21-16PN
TE Connectivity Aerospace, Defense and Marine
D38999/20FC4PN-LC
TE Connectivity
826883-1
TE Connectivity
DJT16E21-16AN
TE Connectivity







哦! 它是空的。