TE Connectivity DL61H-16-24PNV001
- 收藏
- 对比
DL61H-16-24PNV001
2460-DL61H-16-24PNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 24 Position, Sealable, Wire & Cable, Power, Panel Mount, Tin, Carbon Steel, N Polarization Code
1最小包装量--
DL61H-16-24PNV001详情
TE Connectivity DL61H-16-24PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDL61H-16-24PNV001
TE Internal Description
HERM RECP
Mil-Spec
M83723/80H1624N
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
24
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
DL61H-16-24PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。