TE Connectivity DL64H-16-24PN
- 收藏
- 对比
DL64H-16-24PN
2460-DL64H-16-24PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 24 Position, .578 in [14.68 mm] Centerline, Sealable, Wire & Cable, Power, Panel Mount, Tin
1最小包装量--
DL64H-16-24PN详情
TE Connectivity DL64H-16-24PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DL64H-16-24PN
TE Internal Description
HERM RECP
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Centerline (Pitch)u2009
14.68u2009mmu2009[u2009.578u2009inu2009]
Number of Positionsu2009
24
Connector Systemu2009
Wire-to-Panel
DL64H-16-24PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。