TE Connectivity DL64R14-12S6-6106-LC
- 收藏
- 对比
DL64R14-12S6-6106-LC
2460-DL64R14-12S6-6106-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 12P SZ 14 RECPT PANEL MOUNT SOCKET
1最小包装量--
DL64R14-12S6-6106-LC详情
TE Connectivity DL64R14-12S6-6106-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
16
RoHS
Compliant
性别
Male
接头数量
7
触点样式
Pin
绝缘电阻
5 GΩ
DL64R14-12S6-6106-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。