TE Connectivity DL64R16-10PN-6117-LC
- 收藏
- 对比
DL64R16-10PN-6117-LC
2460-DL64R16-10PN-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 10P SZ 16 RECPT PANEL MOUNT PIN
1最小包装量--
DL64R16-10PN-6117-LC详情
TE Connectivity DL64R16-10PN-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Advantech Corp
Product Status
Obsolete
For Use With/Related Products
Wall Adapter (Multi Plug)
系列
-
配件类型
Input Plug, Europe
DL64R16-10PN-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。