TE Connectivity DL64R2219S6-6106-LC
- 收藏
- 对比
DL64R2219S6-6106-LC
2460-DL64R2219S6-6106-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 19 SOCKET CONTACTS, CRIMP, Product Range:DL Series, Circular Connector Shell Style:Jam Nut Receptacle, No. of Contacts:19Contacts, Coupling Style:Bayonet, Insert Rotation:6 RoHS Compliant: N
1最小包装量--
DL64R2219S6-6106-LC详情
TE Connectivity DL64R2219S6-6106-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
DL64R2219S6-6106-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。