TE Connectivity DL64R22-32PY-6106-LC
- 收藏
- 对比
DL64R22-32PY-6106-LC
2460-DL64R22-32PY-6106-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 32P SZ 22 RECPT PANEL MOUNT PIN
1最小包装量--
DL64R22-32PY-6106-LC详情
TE Connectivity DL64R22-32PY-6106-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
性别
Male
接头数量
55
达到SVHC
有
DL64R22-32PY-6106-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。