TE Connectivity DL64R24-43PN-6117-LC
- 收藏
- 对比
DL64R24-43PN-6117-LC
2460-DL64R24-43PN-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR CONNECTOR, BAYONET METAL SHELL,JAM NUT RECEPTACLE, 43 PIN CONTACTS, CRIMP, Product Range:DL Series, Circular Connector Shell Style:Jam Nut Receptacle, No. of Contacts:43Contacts, Coupling Style:Bayonet, Contact Plating:Gold RoHS Compliant: N
1最小包装量--
DL64R24-43PN-6117-LC详情
TE Connectivity DL64R24-43PN-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
110390-0143
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
DL64R24-43PN-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。