TE Connectivity DL64R8-03P9-6106-LC
- 收藏
- 对比
DL64R8-03P9-6106-LC
2460-DL64R8-03P9-6106-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 3P SZ 8 RECPT PANEL MOUNT PIN
1最小包装量--
DL64R8-03P9-6106-LC详情
TE Connectivity DL64R8-03P9-6106-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
3
达到SVHC
有
DL64R8-03P9-6106-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。