TE Connectivity DL66R10-02PN-6117-LC
- 收藏
- 对比
DL66R10-02PN-6117-LC
2460-DL66R10-02PN-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

DEU DL66R10-02PN
1最小包装量--
DL66R10-02PN-6117-LC详情
TE Connectivity DL66R10-02PN-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Box
RoHS
Non-Compliant
终端
Crimp
性别
Female
方向
Straight
接头数量
100
辐射硬化
无
DL66R10-02PN-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。