TE Connectivity DL66R1005P6-6106-LC
- 收藏
- 对比
DL66R1005P6-6106-LC
2460-DL66R1005P6-6106-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 5P SZ 10 PLUG CABLE MOUNT PIN
1最小包装量--
DL66R1005P6-6106-LC详情
TE Connectivity DL66R1005P6-6106-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
RoHS
Compliant
包装
Bulk
终端
IDT
连接器类型
Connector, IDC
性别
Male
导线/电缆种类
扁平挠性规
电缆长度
76 mm
辐射硬化
无
DL66R1005P6-6106-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。