TE Connectivity DL66R12-12SN-6116-LC
- 收藏
- 对比
DL66R12-12SN-6116-LC
2460-DL66R12-12SN-6116-LC
圆形连接器 - 外壳
--
大陆
立即发货

ERROR: #N/A; Connector Type: Circular Industrial; Series: MIL-C-83723 Series III;
1最小包装量--
DL66R12-12SN-6116-LC详情
TE Connectivity DL66R12-12SN-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自由悬挂
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Plug
定位的数量
12
性别
Female
紧固类型
Bayonet
接头数量
12
达到SVHC
Unknown
评级结果
Dust Tight, IP67, Waterproof
DL66R12-12SN-6116-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。