TE Connectivity DL66R20-41PN-6106
- 收藏
- 对比
DL66R20-41PN-6106
2460-DL66R20-41PN-6106
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 41P SZ 20 PLUG CABLE MOUNT PIN
1最小包装量--
DL66R20-41PN-6106详情
TE Connectivity DL66R20-41PN-6106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
DL66R2041PN6106
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
达到SVHC
compliant
DL66R20-41PN-6106拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。