TE Connectivity DL66R22-19SN-6117-LC
- 收藏
- 对比
DL66R22-19SN-6117-LC
2460-DL66R22-19SN-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 19P SZ 22 PLUG CABLE MOUNT SOCKET
1最小包装量--
DL66R22-19SN-6117-LC详情
TE Connectivity DL66R22-19SN-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
PBT
Contact Materials
Bronze
RoHS
Non-Compliant
终端
Solder
连接器类型
Header, Receptacle, Tab
定位的数量
30
键控
有
DL66R22-19SN-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。