TE Connectivity DL66R22-55PY-6106-LC
- 收藏
- 对比
DL66R22-55PY-6106-LC
2460-DL66R22-55PY-6106-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 55P SZ 22 PLUG CABLE MOUNT PIN
1最小包装量--
DL66R22-55PY-6106-LC详情
TE Connectivity DL66R22-55PY-6106-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminium
RoHS
Non-Compliant
终端
Solder
定位的数量
14
性别
Female
军用标准
MIL-DTL-26482
镀层
Cadmium, Chromate
DL66R22-55PY-6106-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。