TE Connectivity DL66R2443P9-6116-LC
- 收藏
- 对比
DL66R2443P9-6116-LC
2460-DL66R2443P9-6116-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR CONNECTOR HOUSING, PLUG, 24-43, 43 POSITION, Product Range:DL Series, Circular Connector Shell Style:Straight Plug, No. of Contacts:43Contacts, Circular Contact Type:Crimp Pin - Contacts Not Supplied, Coupling Style:Bayonet RoHS Compliant: N
1最小包装量--
DL66R2443P9-6116-LC详情
TE Connectivity DL66R2443P9-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
DL66R2443P9-6116-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。