TE Connectivity DL66R2457S66106
- 收藏
- 对比
DL66R2457S66106
2460-DL66R2457S66106
集成电路(IC)
--
大陆
立即发货

DL66R2457S66106 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
DL66R2457S66106详情
TE Connectivity DL66R2457S66106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminium
本体材质
Aluminium
Manufacturer Part Number
DL66R2457S66106
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
Voltage, Rating
600 V
RoHS
Compliant
终端
Crimp
连接器类型
密耳系列连接器
定位的数量
57
性别
Male
Reach合规守则
unknown
军用标准
MIL-DTL-83723
接头数量
57
触点性别
Female
镀层
Nickel
本体镀层
化学镍
达到SVHC
Unknown
评级结果
IP67
DL66R2457S66106拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。