TE Connectivity DL68G1212S66117
- 收藏
- 对比
DL68G1212S66117
2460-DL68G1212S66117
集成电路(IC)
--
大陆
立即发货

DL68G1212S66117 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
DL68G1212S66117详情
TE Connectivity DL68G1212S66117重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Manufacturer Part Number
DL68G1212S66117
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
RoHS
Compliant
终端
Crimp
连接器类型
密耳系列连接器
性别
Male
Reach合规守则
unknown
接头数量
12
本体镀层
Cadmium
达到SVHC
Unknown
DL68G1212S66117拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。