TE Connectivity DL68G-16-10PN-6117
- 收藏
- 对比
DL68G-16-10PN-6117
2460-DL68G-16-10PN-6117
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 10P SZ 16 PLUG CABLE MOUNT PIN
1最小包装量--
DL68G-16-10PN-6117详情
TE Connectivity DL68G-16-10PN-6117重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 3 weeks ago)
RoHS
Non-Compliant
Approvals
IEC
Risk Rank
5.69
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer
TE Connectivity
Manufacturer Part Number
DL68G1610PN6117
零件状态
Production (Last Updated: 3 weeks ago)
连接器类型
密耳系列连接器
颜色
Black
达到SVHC
unknown
DL68G-16-10PN-6117拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。