TE Connectivity DL68G-20-41S9-6117
- 收藏
- 对比
DL68G-20-41S9-6117
2460-DL68G-20-41S9-6117
圆形连接器
--
大陆
立即发货

M83723B 41C 41#20 Skt Plug
1最小包装量--
DL68G-20-41S9-6117详情
TE Connectivity DL68G-20-41S9-6117重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Aluminium
Manufacturer Part Number
9011D
Manufacturer
Miscellaneous
RoHS
Non-Compliant
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
41
达到SVHC
Unknown
DL68G-20-41S9-6117拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。